Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ Panasonic 10TPB47M
10TPB47M
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 47UF 10V 1411
Manufacturer:
Panasonic
Datasheet:
10TPB47M Datasheet
History Price: $1.06
In Stock: 24620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
10TPB47M vs 10TPB100ML
Part No
10TPB47M
10TPB100ML
Category
Tantalum Polymer Capacitors
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Panasonic
Series
POSCAP? TPB
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Obsolete
Capacitance
47 µF
-
Tolerance
?0%
-
Voltage - Rated
10 V
-
Type
Molded
-
ESR (Equivalent Series Resistance)
70mOhm @ 100kHz
-
Operating Temperature
-55℃ ~ 105℃
-
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
-
Package / Case
1411 (3528 Metric)
-
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
-
Height - Seated (Max)
0.079" (2.00mm)
-
Lead Spacing
-
-
Manufacturer Size Code
B2
-
Ratings
-
-
Features
General Purpose
-