10TPB47M
10TPB47M
Active
Description:  CAP TANT POLY 47UF 10V 1411
Manufacturer:  Panasonic
Datasheet:   10TPB47M Datasheet
History Price: $1.06
In Stock: 38800
10TPB47M vs 10TPE220MIL
Manufacturer
Series
POSCAP? TPB
POSCAP? TPE
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
47 µF
220 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
70mOhm @ 100kHz
18mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Lifetime @ Temp.
-
2000 Hrs @ 105℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
1411 (3528 Metric)
2917 (7343 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.079" (2.00mm)
0.118" (3.00mm)
Lead Spacing
-
-
Manufacturer Size Code
B2
D3L
Ratings
-
-
Features
General Purpose
General Purpose