10TPU4R7MSI
10TPU4R7MSI
Obsolete
Description:  CAP TANT POLY 4.7UF 10V 0805
Manufacturer:  Panasonic
Datasheet:   10TPU4R7MSI Datasheet
History Price: Obsolete
In Stock: 34000
10TPU4R7MSI vs 10TPB100M
Manufacturer
Series
POSCAP? TPU
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Obsolete
Obsolete
Capacitance
4.7 µF
-
Tolerance
?0%
-
Voltage - Rated
10 V
-
Type
Molded
-
ESR (Equivalent Series Resistance)
300mOhm @ 100kHz
-
Operating Temperature
-55℃ ~ 85℃
-
Lifetime @ Temp.
1000 Hrs @ 85℃
-
Mounting Type
Surface Mount
-
Package / Case
0805 (2012 Metric)
-
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
-
Height - Seated (Max)
0.039" (1.00mm)
-
Lead Spacing
-
-
Manufacturer Size Code
S09
-
Ratings
-
-
Features
General Purpose
-