2024/2/20
2024/2/20
Active
Description:  CAP TRIMMER 2.5-10PF 250V SMD
Manufacturer:  Knowles Johanson
Datasheet:   2024/2/20 Datasheet
History Price: $18.18
In Stock: 14800
2024/2/20 vs 2024/1/2
Series
Cera-Trim?
Thin-Trim?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
2.5 ~ 10pF
1 ~ 5pF
Adjustment Type
Top
Top
Voltage - Rated
250 V
250 V
Dielectric Material
Ceramic
-
Q @ Freq
1000 @ 100MHz
1000 @ 100MHz
Size / Dimension
0.180" L x 0.167" W (4.57mm x 4.24mm)
0.141" Dia (3.58mm)
Height - Seated (Max)
0.086" (2.18mm)
0.040" (1.02mm)
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Features
Sealed
General Purpose