Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 206K050CS4-FA
206K050CS4-FA
Active
Film Capacitors
Description:
CAP FILM 20UF 10% 50VDC 18DIP
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
206K050CS4-FA Datasheet
History Price: $104.5364
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
206K050CS4-FA vs 206K050CS4G
Part No
206K050CS4-FA
206K050CS4G
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
Capstick? CS
Capstick? CS
Packaging
Tube
Tube
Status
Active
Active
Capacitance
20 µF
20 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
50V
50V
Dielectric Material
Polymer, Metallized
Polyester, Metallized
Operating Temperature
2.5 mOhms
2.5 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
18-DIP
18-SMD, Gull Wing
Height - Seated (Max)
1.150" L x 0.500" W (29.20mm x 12.70mm)
1.150" L x 0.500" W (29.20mm x 12.70mm)
Termination
0.319" (8.10mm)
0.379" (9.62mm)
Lead Spacing
PC Pins
Gull Wing
Applications
0.394" (10.00mm)
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL