206K050CS4G-FA
206K050CS4G-FA
Active
Description:  CAP FILM 20UF 10% 50VDC 18SMD
History Price: $89.59
In Stock: 1200
206K050CS4G-FA vs 206K050CS4
Series
Capstick? CS
Capstick? CS
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
20 µF
20 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
50V
50V
Dielectric Material
Polyester, Metallized
Polymer, Metallized
Operating Temperature
2.5 mOhms
2.5 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
18-SMD, Gull Wing
18-DIP
Height - Seated (Max)
1.150" L x 0.500" W (29.20mm x 12.70mm)
1.150" L x 0.500" W (29.20mm x 12.70mm)
Termination
0.379" (9.62mm)
0.319" (8.10mm)
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL