206PHB400K2R
206PHB400K2R
Active
Description:  CAP FILM 20UF 10% 400VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 16800
206PHB400K2R vs 206PHC250K
Series
PHB
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
20 µF
20 µF
Tolerance
?0%
?0%
Voltage Rating - AC
275V
160V
Voltage Rating - DC
400V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.7 mOhms
5 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
2.264" L x 1.181" W (57.50mm x 30.00mm)
1.142" Dia x 1.811" L (29.00mm x 46.00mm)
Termination
1.772" (45.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
2.067" (52.50mm)
-
Ratings
High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL