224K250RA4
224K250RA4
Active
Description:  CAPACITOR MLP 0.22UF 250V RADIAL
Manufacturer:  Paktron
Datasheet:   224K250RA4 Datasheet
History Price: Active
In Stock: 38800
224K250RA4 vs 224MWR152KJ
Series
Angstor?
MWR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
300V
Voltage Rating - DC
250V
1500V (1.5kV)
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
0.449" L x 0.189" W (11.40mm x 4.80mm)
0.689" Dia x 1.339" L (17.50mm x 34.00mm)
Height - Seated (Max)
0.303" (7.70mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
-
Applications
EMI, RFI Suppression; High Pulse, DV/DT
General Purpose
Ratings
-
-
Features
Low ESR, High Temperature
Low ESR
ESR (Equivalent Series Resistance)
6 mOhms
-