Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
160V
750V
Voltage Rating - DC
250V
3000V (3kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
6.5 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
0.449" L x 0.189" W (11.40mm x 4.80mm)
Axial
Height - Seated (Max)
0.303" (7.70mm)
1.142" Dia x 2.323" L (29.00mm x 59.00mm)
Lead Spacing
0.394" (10.00mm)
PC Pins
Applications
EMI, RFI Suppression; High Pulse, DV/DT
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
6 mOhms
-