Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
160V
700V
Voltage Rating - DC
250V
2000V (2kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
5.2 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
Radial
Through Hole
Size / Dimension
0.449" L x 0.189" W (11.40mm x 4.80mm)
Radial
Height - Seated (Max)
0.303" (7.70mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
PC Pins
1.457" (37.00mm)
Lead Spacing
0.394" (10.00mm)
PC Pins
Applications
EMI, RFI Suppression; High Pulse, DV/DT
1.083" (27.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
6 mOhms
-