224MABA01KGS
224MABA01KGS
Obsolete
Description:  CAP FILM 0.22UF 10% 800VDC RAD
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 37200
224MABA01KGS vs 224MWR400K
Series
MAB
MWR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
400V
200V
Voltage Rating - DC
800V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.043" L x 0.394" W (26.50mm x 10.00mm)
0.335" Dia x 1.063" L (8.50mm x 27.00mm)
Height - Seated (Max)
0.728" (18.50mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.886" (22.50mm)
-
Applications
Motor Run
General Purpose
Ratings
-
-
Features
-
Low ESR
ESR (Equivalent Series Resistance)
-
-