Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
400V
600V
Voltage Rating - DC
800V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-
Mounting Type
Through Hole
-55℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
1.043" L x 0.394" W (26.50mm x 10.00mm)
Radial
Height - Seated (Max)
0.728" (18.50mm)
1.260" L x 0.551" W (32.00mm x 14.00mm)
Termination
PC Pins
1.102" (28.00mm)
Lead Spacing
0.886" (22.50mm)
PC Pins
Applications
Motor Run
1.083" (27.50mm)
Ratings
-
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-