Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
400V
500V
Voltage Rating - DC
800V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
8.4 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
1.043" L x 0.394" W (26.50mm x 10.00mm)
Axial
Height - Seated (Max)
0.728" (18.50mm)
0.591" Dia x 1.142" L (15.00mm x 29.00mm)
Lead Spacing
0.886" (22.50mm)
PC Pins
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-