224MABA01KGS
224MABA01KGS
Obsolete
Description:  CAP FILM 0.22UF 10% 800VDC RAD
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 37200
224MABA01KGS vs 224PSB202K2H
Series
MAB
PSB
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
400V
700V
Voltage Rating - DC
800V
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
5.2 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
Radial
Through Hole
Size / Dimension
1.043" L x 0.394" W (26.50mm x 10.00mm)
Radial
Height - Seated (Max)
0.728" (18.50mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
PC Pins
1.457" (37.00mm)
Lead Spacing
0.886" (22.50mm)
PC Pins
Applications
Motor Run
1.083" (27.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-