224MABA05KHS
224MABA05KHS
Obsolete
Description:  CAP FILM 0.22UF 10% 1.2KVDC RAD
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 36400
224MABA05KHS vs 224PPB102K
Series
MAB
PPB
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
600V
Voltage Rating - DC
1200V (1.2kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-
Mounting Type
Through Hole
-55℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
1.260" L x 0.433" W (32.00mm x 11.00mm)
Radial
Height - Seated (Max)
0.787" (20.00mm)
1.260" L x 0.551" W (32.00mm x 14.00mm)
Termination
PC Pins
1.102" (28.00mm)
Lead Spacing
1.083" (27.50mm)
PC Pins
Applications
Motor Run
1.083" (27.50mm)
Ratings
-
Commutation; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-