Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
500V
700V
Voltage Rating - DC
1200V (1.2kV)
2500V (2.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
6.8 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
1.260" L x 0.433" W (32.00mm x 11.00mm)
Axial
Height - Seated (Max)
0.787" (20.00mm)
0.984" Dia x 1.811" L (25.00mm x 46.00mm)
Lead Spacing
1.083" (27.50mm)
PC Pins
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-