224MKP275KA
224MKP275KA
Active
Description:  CAP FILM 0.22UF 10% 310VAC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   224MKP275KA Datasheet
History Price: $0.18746
In Stock: 19200
224MKP275KA vs 224PHC850K
Series
MKP
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
450V
Voltage Rating - DC
-
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
0.602" L x 0.276" W (15.30mm x 7.00mm)
1.457" Dia x 2.165" L (37.00mm x 55.00mm)
Height - Seated (Max)
0.504" (12.80mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.492" (12.50mm)
-
Applications
EMI, RFI Suppression
DC Link, DC Filtering; High Frequency, Switching
Ratings
X2
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
8.4 mOhms