224MKP275KA
224MKP275KA
Active
Description:  CAP FILM 0.22UF 10% 310VAC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   224MKP275KA Datasheet
History Price: $0.18746
In Stock: 19200
224MKP275KA vs 224PPA122K
Series
MKP
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
550V
Voltage Rating - DC
-
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
0.602" L x 0.276" W (15.30mm x 7.00mm)
0.768" Dia x 1.339" L (19.50mm x 34.00mm)
Height - Seated (Max)
0.504" (12.80mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.492" (12.50mm)
-
Applications
EMI, RFI Suppression
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
X2
-
Features
-
-
ESR (Equivalent Series Resistance)
-
5.4 mOhms