Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
310V
400V
Voltage Rating - DC
-
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
-
Mounting Type
Through Hole
-55℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
0.602" L x 0.276" W (15.30mm x 7.00mm)
Radial
Height - Seated (Max)
0.504" (12.80mm)
1.260" L x 0.512" W (32.00mm x 13.00mm)
Termination
PC Pins
0.866" (22.00mm)
Lead Spacing
0.492" (12.50mm)
PC Pins
Applications
EMI, RFI Suppression
1.083" (27.50mm)
Ratings
X2
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-