Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
310V
525V
Voltage Rating - DC
-
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
7.7 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
0.602" L x 0.276" W (15.30mm x 7.00mm)
Axial
Height - Seated (Max)
0.504" (12.80mm)
0.591" Dia x 1.339" L (15.00mm x 34.00mm)
Lead Spacing
0.492" (12.50mm)
PC Pins
Applications
EMI, RFI Suppression
-
Ratings
X2
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-