224MKP275KB
224MKP275KB
Active
Description:  CAP FILM 0.22UF 10% 310VAC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   224MKP275KB Datasheet
History Price: $0.74
In Stock: 35600
224MKP275KB vs 224PPA202K
Series
MKP
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
650V
Voltage Rating - DC
-
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
0.709" L x 0.236" W (18.00mm x 6.00mm)
0.906" Dia x 1.811" L (23.00mm x 46.00mm)
Height - Seated (Max)
0.465" (11.80mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
-
Applications
EMI, RFI Suppression
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
X2
-
Features
-
-
ESR (Equivalent Series Resistance)
-
6 mOhms