Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
310V
700V
Voltage Rating - DC
-
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
-
Mounting Type
Through Hole
-55℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
0.709" L x 0.236" W (18.00mm x 6.00mm)
Radial
Height - Seated (Max)
0.465" (11.80mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
PC Pins
1.457" (37.00mm)
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
EMI, RFI Suppression
1.476" (37.50mm)
Ratings
X2
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-