Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
63V
600V
Voltage Rating - DC
100V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-
Mounting Type
Through Hole
-55℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
0.406" L x 0.197" W (10.30mm x 5.00mm)
Radial
Height - Seated (Max)
0.315" (8.00mm)
1.260" L x 0.551" W (32.00mm x 14.00mm)
Termination
PC Pins
1.102" (28.00mm)
Lead Spacing
0.295" (7.50mm)
PC Pins
Applications
General Purpose
1.083" (27.50mm)
Ratings
-
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-