224MMR100K
224MMR100K
Active
Description:  CAP FILM 0.22UF 10% 100VDC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   224MMR100K Datasheet
History Price: $0.47
In Stock: 1200
224MMR100K vs 224PSB122K2H
Series
MMR
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
63V
630V
Voltage Rating - DC
100V
1200V (1.2kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
5.4 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
Radial
Through Hole
Size / Dimension
0.406" L x 0.197" W (10.30mm x 5.00mm)
Radial
Height - Seated (Max)
0.315" (8.00mm)
1.260" L x 0.591" W (32.00mm x 15.00mm)
Termination
PC Pins
0.965" (24.50mm)
Lead Spacing
0.295" (7.50mm)
PC Pins
Applications
General Purpose
1.083" (27.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-