Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
63V
725V
Voltage Rating - DC
100V
2500V (2.5kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
5.3 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
Radial
Through Hole
Size / Dimension
0.406" L x 0.197" W (10.30mm x 5.00mm)
Radial - 4 Leads
Height - Seated (Max)
0.315" (8.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
PC Pins
1.457" (37.00mm)
Lead Spacing
0.295" (7.50mm)
PC Pins
Applications
General Purpose
1.476" (37.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-