Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
250V
700V
Voltage Rating - DC
1000V (1kV)
2500V (2.5kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
5.9 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
Axial
Through Hole
Size / Dimension
0.571" Dia x 1.339" L (14.50mm x 34.00mm)
Axial
Height - Seated (Max)
-
1.083" Dia x 1.811" L (27.50mm x 46.00mm)
Applications
General Purpose
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
-