224MWR250K
224MWR250K
Active
Description:  CAP FILM 0.22UF 10% 250VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224MWR250K Datasheet
History Price: $1.05
In Stock: 29200
224MWR250K vs 224PPB400K
Series
MWR
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
250V
Voltage Rating - DC
250V
400V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-
Mounting Type
Through Hole
-55℃ ~ 105℃
Package / Case
Axial
Through Hole
Size / Dimension
0.276" Dia x 0.748" L (7.00mm x 19.00mm)
Radial
Height - Seated (Max)
-
1.043" L x 0.394" W (26.50mm x 10.00mm)
Termination
PC Pins
0.728" (18.50mm)
Lead Spacing
-
PC Pins
Applications
General Purpose
0.886" (22.50mm)
Ratings
-
Commutation; High Pulse, DV/DT; Snubber
Features
Low ESR
-
ESR (Equivalent Series Resistance)
-
-