Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
450V
525V
Voltage Rating - DC
850V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.260" L x 0.433" W (32.00mm x 11.00mm)
0.689" Dia x 1.339" L (17.50mm x 34.00mm)
Height - Seated (Max)
0.787" (20.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
-
Applications
High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
8.3 mOhms
5.9 mOhms