Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
450V
650V
Voltage Rating - DC
850V
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
5.1 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
Radial
Through Hole
Size / Dimension
1.260" L x 0.433" W (32.00mm x 11.00mm)
Radial
Height - Seated (Max)
0.787" (20.00mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Termination
PC Pins
1.299" (33.00mm)
Lead Spacing
1.083" (27.50mm)
PC Pins
Applications
High Frequency, Switching
1.083" (27.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
8.3 mOhms
-