Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
550V
420V
Voltage Rating - DC
1200V (1.2kV)
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
8 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
Axial
Through Hole
Size / Dimension
0.768" Dia x 1.339" L (19.50mm x 34.00mm)
Axial
Height - Seated (Max)
-
0.531" Dia x 1.339" L (13.50mm x 34.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
5.4 mOhms
-