224PPA122K
224PPA122K
Active
Description:  CAP FILM 0.22UF 1.2KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224PPA122K Datasheet
History Price: $5.12
In Stock: 27600
224PPA122K vs 224PPA850K
Series
PPA
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
550V
500V
Voltage Rating - DC
1200V (1.2kV)
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
6.6 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
Axial
Through Hole
Size / Dimension
0.768" Dia x 1.339" L (19.50mm x 34.00mm)
Axial
Height - Seated (Max)
-
0.689" Dia x 1.142" L (17.50mm x 29.00mm)
Termination
PC Pins
-
Lead Spacing
-
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
5.4 mOhms
-