Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
550V
700V
Voltage Rating - DC
1200V (1.2kV)
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
-
Mounting Type
Through Hole
-55℃ ~ 105℃
Package / Case
Axial
Through Hole
Size / Dimension
0.768" Dia x 1.339" L (19.50mm x 34.00mm)
Radial
Height - Seated (Max)
-
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
PC Pins
1.181" (30.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
1.476" (37.50mm)
Ratings
-
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
5.4 mOhms
-