224PPA162K
224PPA162K
Active
Description:  CAP FILM 0.22UF 1.6KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224PPA162K Datasheet
History Price: Active
In Stock: 10400
224PPA162K vs 224MWR102K
Series
PPA
MWR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
250V
Voltage Rating - DC
1600V (1.6kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 85℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
-
0.571" Dia x 1.339" L (14.50mm x 34.00mm)
Height - Seated (Max)
-
-
Termination
PC Pins
PC Pins
Lead Spacing
-
-
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
General Purpose
Ratings
-
-
Features
-
Low ESR
ESR (Equivalent Series Resistance)
-
-