Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
-
200V
Voltage Rating - DC
1600V (1.6kV)
400V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 85℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
-
0.335" Dia x 1.063" L (8.50mm x 27.00mm)
Height - Seated (Max)
-
-
Termination
PC Pins
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
General Purpose
ESR (Equivalent Series Resistance)
-
-