Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
-
250V
Voltage Rating - DC
1600V (1.6kV)
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
-
Mounting Type
Through Hole
-55℃ ~ 105℃
Package / Case
Axial
Through Hole
Size / Dimension
-
Radial
Height - Seated (Max)
-
1.043" L x 0.394" W (26.50mm x 10.00mm)
Termination
PC Pins
0.728" (18.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
0.886" (22.50mm)
Ratings
-
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-