224PPA162K
224PPA162K
Active
Description:  CAP FILM 0.22UF 1.6KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224PPA162K Datasheet
History Price: Active
In Stock: 10400
224PPA162K vs 224PPR202KJ
Series
PPA
PPR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
700V
Voltage Rating - DC
1600V (1.6kV)
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
-
Mounting Type
Through Hole
-55℃ ~ 105℃
Package / Case
Axial
Through Hole
Size / Dimension
-
Radial
Height - Seated (Max)
-
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
PC Pins
1.181" (30.00mm)
Lead Spacing
-
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
1.476" (37.50mm)
Ratings
-
Commutation; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-