224PPA162K
224PPA162K
Active
Description:  CAP FILM 0.22UF 1.6KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224PPA162K Datasheet
History Price: Active
In Stock: 10400
224PPA162K vs 224PSB122K2H
Series
PPA
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
630V
Voltage Rating - DC
1600V (1.6kV)
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
5.4 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
Axial
Through Hole
Size / Dimension
-
Radial
Height - Seated (Max)
-
1.260" L x 0.591" W (32.00mm x 15.00mm)
Termination
PC Pins
0.965" (24.50mm)
Lead Spacing
-
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
1.083" (27.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-