Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
-
700V
Voltage Rating - DC
1600V (1.6kV)
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
4.5 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
Axial
Through Hole
Size / Dimension
-
Radial - 4 Leads
Height - Seated (Max)
-
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
PC Pins
1.457" (37.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
1.083" (27.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-