224PPA302KS
224PPA302KS
Active
Description:  CAP FILM 0.22UF 10% 3KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224PPA302KS Datasheet
History Price: $12.72
In Stock: 26000
224PPA302KS vs 224MWR630K
Series
PPA
MWR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
750V
220V
Voltage Rating - DC
3000V (3kV)
630V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
6.5 mOhms
-40℃ ~ 105℃
Mounting Type
-55℃ ~ 85℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Axial
0.492" Dia x 1.063" L (12.50mm x 27.00mm)
Height - Seated (Max)
1.142" Dia x 2.323" L (29.00mm x 59.00mm)
-
Termination
-
PC Pins
Lead Spacing
PC Pins
-
Applications
-
General Purpose
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
-
Features
-
Low ESR
ESR (Equivalent Series Resistance)
-
-