Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
750V
450V
Voltage Rating - DC
3000V (3kV)
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
6.5 mOhms
-40℃ ~ 85℃
Mounting Type
-55℃ ~ 85℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Axial
1.457" Dia x 2.165" L (37.00mm x 55.00mm)
Height - Seated (Max)
1.142" Dia x 2.323" L (29.00mm x 59.00mm)
-
Applications
-
DC Link, DC Filtering; High Frequency, Switching
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
8.4 mOhms