Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
750V
700V
Voltage Rating - DC
3000V (3kV)
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
6.5 mOhms
-
Mounting Type
-55℃ ~ 85℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.142" Dia x 2.323" L (29.00mm x 59.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
-
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-