224PPA302KS
224PPA302KS
Active
Description:  CAP FILM 0.22UF 10% 3KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224PPA302KS Datasheet
History Price: $12.72
In Stock: 26000
224PPA302KS vs 224PSB302K4J
Series
PPA
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
750V
750V
Voltage Rating - DC
3000V (3kV)
3000V (3kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
6.5 mOhms
4.4 mOhms
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial - 4 Leads
Height - Seated (Max)
1.142" Dia x 2.323" L (29.00mm x 59.00mm)
1.673" L x 1.181" W (42.50mm x 30.00mm)
Termination
-
1.772" (45.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-