224PPA700KJ
224PPA700KJ
Active
Description:  CAP FILM 0.22UF 10% 700VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224PPA700KJ Datasheet
History Price: Active
In Stock: 42400
224PPA700KJ vs 224MWR102K
Series
PPA
MWR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
420V
250V
Voltage Rating - DC
700V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
8 mOhms
-40℃ ~ 105℃
Mounting Type
-55℃ ~ 85℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Axial
0.571" Dia x 1.339" L (14.50mm x 34.00mm)
Height - Seated (Max)
0.531" Dia x 1.339" L (13.50mm x 34.00mm)
-
Termination
-
PC Pins
Lead Spacing
PC Pins
-
Applications
-
General Purpose
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
-
Features
-
Low ESR
ESR (Equivalent Series Resistance)
-
-