Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
420V
220V
Voltage Rating - DC
700V
630V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
8 mOhms
-40℃ ~ 105℃
Mounting Type
-55℃ ~ 85℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Axial
0.492" Dia x 1.063" L (12.50mm x 27.00mm)
Height - Seated (Max)
0.531" Dia x 1.339" L (13.50mm x 34.00mm)
-
Applications
-
General Purpose
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
-
ESR (Equivalent Series Resistance)
-
-