Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
420V
525V
Voltage Rating - DC
700V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
8 mOhms
-55℃ ~ 85℃
Mounting Type
-55℃ ~ 85℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Axial
0.689" Dia x 1.339" L (17.50mm x 34.00mm)
Height - Seated (Max)
0.531" Dia x 1.339" L (13.50mm x 34.00mm)
-
Applications
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
-
ESR (Equivalent Series Resistance)
-
5.9 mOhms