Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
420V
700V
Voltage Rating - DC
700V
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
8 mOhms
5.9 mOhms
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.531" Dia x 1.339" L (13.50mm x 34.00mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
-
1.181" (30.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-