224PPA850K
224PPA850K
Active
Description:  CAP FILM 0.22UF 10% 850VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224PPA850K Datasheet
History Price: $5.13
In Stock: 8800
224PPA850K vs 224PSB202K2H
Series
PPA
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
700V
Voltage Rating - DC
850V
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
6.6 mOhms
5.2 mOhms
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.689" Dia x 1.142" L (17.50mm x 29.00mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
-
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-