224PPB162K
224PPB162K
Active
Description:  CAP FILM 0.22UF 10% 1.6KVDC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   224PPB162K Datasheet
History Price: $3.21633
In Stock: 41600
224PPB162K vs 224PPA102K
Series
PPB
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
650V
525V
Voltage Rating - DC
1600V (1.6kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-55℃ ~ 85℃
Mounting Type
-55℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
0.689" Dia x 1.339" L (17.50mm x 34.00mm)
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
-
Termination
1.102" (28.00mm)
PC Pins
Lead Spacing
PC Pins
-
Applications
1.476" (37.50mm)
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
Commutation; High Pulse, DV/DT; Snubber
-
Features
-
-
ESR (Equivalent Series Resistance)
-
5.9 mOhms