224PPB162K
224PPB162K
Active
Description:  CAP FILM 0.22UF 10% 1.6KVDC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   224PPB162K Datasheet
History Price: $3.21633
In Stock: 41600
224PPB162K vs 224PSB152K4H
Series
PPB
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
650V
575V
Voltage Rating - DC
1600V (1.6kV)
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
4.4 mOhms
Mounting Type
-55℃ ~ 105℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial - 4 Leads
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Termination
1.102" (28.00mm)
1.299" (33.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
1.083" (27.50mm)
Ratings
Commutation; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-