Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
160V
250V
Voltage Rating - DC
250V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-
-40℃ ~ 105℃
Mounting Type
-55℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
0.571" Dia x 1.339" L (14.50mm x 34.00mm)
Height - Seated (Max)
1.043" L x 0.236" W (26.50mm x 6.00mm)
-
Termination
0.591" (15.00mm)
PC Pins
Applications
0.886" (22.50mm)
General Purpose
Ratings
Commutation; High Pulse, DV/DT; Snubber
-
ESR (Equivalent Series Resistance)
-
-